Hubbell Wiring Device-Kellems Standard Wall Plate SP38-GRY

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP38-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP38-GRY
Standard Wall Plate SP38-GRY
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP38-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Decora#&0174; Wallplates - 80412-E - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices Four
Material Thermoset
View Details
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details