Hubbell Wiring Device-Kellems Standard Wall Plate SP34-GRY

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (3) BLANK CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (3) BLANK CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP34-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP34-GRY
Standard Wall Plate SP34-GRY
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (3) BLANK CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (3) BLANK CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP34-GRY
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decora#&0174; Wallplates - 80412-T - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Four
Material Thermoset
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details