Hubbell Wiring Device-Kellems Standard Wall Plate SP265-RED

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP265-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP265-RED
Standard Wall Plate SP265-RED
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP265-RED
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - 20802 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details