Hubbell Wiring Device-Kellems Standard Wall Plate SP265-GRY

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP265-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP265-GRY
Standard Wall Plate SP265-GRY
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP265-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details
Standard Wall Plate - 41244 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Stainless Steel
View Details