Hubbell Wiring Device-Kellems Standard Wall Plate SP263-BK

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP263-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP263-BK
Standard Wall Plate SP263-BK
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP263-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3061 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Copper
View Details