Hubbell Wiring Device-Kellems Standard Wall Plate SP26-IUCC100

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP26-IUCC100 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP26-IUCC100
Standard Wall Plate SP26-IUCC100
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP26-IUCC100
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
2-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 42SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details