Hubbell Wiring Device-Kellems Standard Wall Plate SP226

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP226 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP226
Standard Wall Plate SP226
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATIO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP226
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Blank Wallplates - 80525-T - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Blank Wall Plate
Material Thermoset
View Details
Standard Wall Plate - SP703-U - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details