Hubbell Wiring Device-Kellems Standard Wall Plate SP18

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP18 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP18
Standard Wall Plate SP18
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP18
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - K1-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 23691 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Brass
View Details