Hubbell Wiring Device-Kellems Standard Wall Plate SP18-LA

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOU
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP18-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP18-LA
Standard Wall Plate SP18-LA
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOU

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOU

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP18-LA
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - AWP2G-TM4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details
Standard Wall Plate - 21235 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details