Hubbell Wiring Device-Kellems Standard Wall Plate SP126-I

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP126-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP126-I
Standard Wall Plate SP126-I
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP126-I
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Wall Jacks - 4625B-44W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
View Details
Standard Wall Plate - S3863-C - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Chrome
View Details