Hubbell Wiring Device-Kellems Standard Wall Plate SP1-LAUCC100

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP1-LAUCC100 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP1-LAUCC100
Standard Wall Plate SP1-LAUCC100
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP1-LAUCC100
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485581 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Receptacle Wallplates - 80703-RE - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoplastic Nylon
View Details
Standard Wall Plate - SP128 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Phone Jack Wall Plate
Opening / Devices Two
Material Plastic
View Details