Wiegmann Wireway Elbow SL060690

Description
" SWEEP TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT USED ON HS AND S SERIES WIREWAY "
Datasheet
Description
" SWEEP TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT USED ON HS AND S SERIES WIREWAY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - SL060690 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
SL060690
Wireway Elbow SL060690
" SWEEP TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT USED ON HS AND S SERIES WIREWAY "

"

  • SWEEP TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEGREE BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT
  • USED ON HS AND S SERIES WIREWAY

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SL060690
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Designer Series DS4000™ -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Wireway Straight Section - HS885NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details