SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
46 INCH MESH LENGTH
46 MESH LENGTH IN INCH
4 TO 4.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN