SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
44 INCH MESH LENGTH
44 MESH LENGTH IN INCH
3.5 TO 3.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
30200 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN