SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
20105 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
20105 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
36 INCH MESH LENGTH
36 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
20105 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN