SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
30 INCH MESH LENGTH
30 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4280 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
30 INCH MESH LENGTH
30 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4280 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE DOUBLE WEAVE TYPE
10 INCH EYE LENGTH
30 INCH MESH LENGTH
30 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
4280 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN