HIGH STRENGTH TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HIGH STRENGTH TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND
HIGH STRENGTH TYPE
15 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
DOUBLE WEAVE, CLOSED MESH TYPE
ECONOMY[R] BRAND