Hubbell Wiring Device-Kellems Standard Wall Plate SB82-CH

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRIGHT CHROMIUM FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRIGHT CHROMIUM FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB82-CH - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB82-CH
Standard Wall Plate SB82-CH
0.04 INCH THK BRASS MATERIAL; SMOOTH BRIGHT CHROMIUM FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA

0.04 INCH THK BRASS MATERIAL; SMOOTH BRIGHT CHROMIUM FINISH; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB82-CH
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wallplates - 80505-W - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Thermoset
View Details
Standard Wall Plate - SP26-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices One
Material Plastic
View Details