Hubbell Wiring Device-Kellems Standard Wall Plate SB38-PB

Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet
Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB38-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB38-PB
Standard Wall Plate SB38-PB
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB38-PB
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP12-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 23636 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Brass
View Details