Hubbell Wiring Device-Kellems Standard Wall Plate SB3-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB3-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB3-PB
Standard Wall Plate SB3-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB3-PB
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Combination Wallplates - 80431-I - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Three
Material Thermoset
View Details
Standard Wall Plate - SB5-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Brass
View Details