Hubbell Wiring Device-Kellems Standard Wall Plate SB262-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB262-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB262-PB
Standard Wall Plate SB262-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB262-PB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Light Switch Covers - 2538860 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Stainless Wall Plate, One 0.5
Specs
Opening / Devices One
Material Stainless Steel
View Details