Hubbell Wiring Device-Kellems Standard Wall Plate SB18-PB

Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERC
Datasheet
Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB18-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB18-PB
Standard Wall Plate SB18-PB
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERC

COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB18-PB
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP8WUCC100 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 42035 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type GFI Surge
Material Plastic
View Details