Hubbell Wiring Device-Kellems Standard Wall Plate SANK51

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK51 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SANK51
Standard Wall Plate SANK51
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H; MOUNTING TYPE DEVICE MOUNT; APPROVAL UL 514, CSA; SANK

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SANK51
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP126 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 21701 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details