Hubbell Wiring Device-Kellems Standard Wall Plate SANK44

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SANK MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SANK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK44 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SANK44
Standard Wall Plate SANK44
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SANK MODEL

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) VERTICAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SANK MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SANK44
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SP26-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices One
Material Plastic
View Details