Hubbell Wiring Device-Kellems Standard Wall Plate SAN85

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SAN85 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SAN85
Standard Wall Plate SAN85
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SAN MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SAN85
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP5-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Plastic
View Details
Datacommunication Face Plate - IFP29W - Hubbell Incorporated
Specs
Opening / Devices Two
View Details