Hubbell Wiring Device-Kellems Standard Wall Plate SAN144

Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; SAN MODEL
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; SAN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SAN144 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SAN144
Standard Wall Plate SAN144
0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; SAN MODEL

0.04 INCH THK ALUMINUM MATERIAL; LUSTROUS SATIN FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; SAN MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SAN144
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - AWC1G3-DP4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Cast Metal
View Details
Standard Wall Plate - 41057 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details