Hubbell Wiring Device-Kellems Standard Wall Plate SA126

Description
COMBINATION TYPE; 0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet
Description
COMBINATION TYPE; 0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA126 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SA126
Standard Wall Plate SA126
COMBINATION TYPE; 0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

COMBINATION TYPE; 0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SA126
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP38 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details
Standard Wall Plate - 23373 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details