"
LAY-IN TYPE
14 GAUGE STEEL MATERIAL
PRE-GALVANIZED FINISH
24 INCH
8 INCH
8 INCH
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
S MODEL
"
Wiegmann
Done
Datasheet
Description
"
LAY-IN TYPE
14 GAUGE STEEL MATERIAL
PRE-GALVANIZED FINISH
24 INCH
8 INCH
8 INCH
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
S MODEL
"
"
LAY-IN TYPE
14 GAUGE STEEL MATERIAL
PRE-GALVANIZED FINISH
24 INCH
8 INCH
8 INCH
UL 870, CSA APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
S MODEL
"