Wiegmann Wireway Straight Section S6648

Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S6648 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S6648
Wireway Straight Section S6648
" LAY IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • LAY IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 48 INCH
  • 48 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 LENGTH IN FT
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S6648
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - RSCG121248 - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details