Hubbell Wiring Device-Kellems Standard Wall Plate S384-C

Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U
Datasheet
Description
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - S384-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
S384-C
Standard Wall Plate S384-C
0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U

0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number S384-C
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SB3-CH - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details
Standard Wall Plate - 20643 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details