Wiegmann Wireway Straight Section S121272NK

Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
Datasheet
Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - S121272NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
S121272NK
Wireway Straight Section S121272NK
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) S MODEL
  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 72 INCH
  • 12 INCH
  • 12 INCH
  • CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number S121272NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wireway Straight Section - S2260 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details