Hubbell Wiring Device-Kellems Standard Wall Plate RWP266I

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; IVORY COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; IVORY COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP266I
Standard Wall Plate RWP266I
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; IVORY COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; IVORY COLOR; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12.21 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP266I
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

QuickPort Wallplates - 41091-4BN - Leviton Manufacturing
Specs
Opening / Devices Four
View Details
Standard Wall Plate - SB1-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Brass
View Details