Hubbell Wiring Device-Kellems Standard Wall Plate RWP265LA

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP265LA
Standard Wall Plate RWP265LA
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP265LA
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Wall Jacks - 41048-IDA - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices Two
View Details