Hubbell Wiring Device-Kellems Standard Wall Plate RWP265GRY

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP265GRY
Standard Wall Plate RWP265GRY
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.4 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP265GRY
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP826-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details