Hubbell Wiring Device-Kellems Standard Wall Plate RWP264DB

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP264DB
Standard Wall Plate RWP264DB
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP264DB
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - K1-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 20451 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details