SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; DARK BRONZE COLOR; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.77 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | RWP263DBCC6 |
| Product Name | Standard Wall Plate |
| Material | Polycarbonate |