Hubbell Wiring Device-Kellems Standard Wall Plate RWP262GRY

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP262GRY
Standard Wall Plate RWP262GRY
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; GRAY COLOR; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP262GRY
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP8WUCC100 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - NP720R - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details