Hubbell Incorporated Decorator AC Switch RSD315ILLA

Description
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet
Description
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD315ILLA - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD315ILLA
Decorator AC Switch RSD315ILLA
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
  • ILLUMINATED ROCKER TYPE
  • 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE
  • LIGHT ALMOND COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
  • ULTRASONICALLY WELDED COVER AND BASE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD315ILLA
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Decorator AC Switch - RSD115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details