Hubbell Incorporated Decorator AC Switch RSD315ILAL

Description
ILLUMINATED ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
Datasheet
Description
ILLUMINATED ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD315ILAL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD315ILAL
Decorator AC Switch RSD315ILAL
ILLUMINATED ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD315 MODEL
  • ILLUMINATED ROCKER TYPE
  • PVC MATERIAL
  • 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE
  • ALMOND COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD315 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD315ILAL
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details