Hubbell Incorporated Decorator AC Switch RSD215BK

Description
STANDARD ROCKER TYPE BLACK COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet
Description
STANDARD ROCKER TYPE BLACK COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD215BK - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD215BK
Decorator AC Switch RSD215BK
STANDARD ROCKER TYPE BLACK COLOR DOUBLE POLE OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
  • STANDARD ROCKER TYPE
  • BLACK COLOR
  • DOUBLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
  • ULTRASONICALLY WELDED COVER AND BASE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD215BK
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Decorator AC Switch - RSD115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details