Hubbell Incorporated Decorator AC Switch RSD115ILAL

Description
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet
Description
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD115ILAL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD115ILAL
Decorator AC Switch RSD115ILAL
ILLUMINATED ROCKER TYPE 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE, BACK WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND ULTRASONICALLY WELDED COVER AND BASE
  • ILLUMINATED ROCKER TYPE
  • 1.47 INCH W X 1.02 INCH D X 3.81 INCH H SIZE
  • ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE, BACK WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
  • ULTRASONICALLY WELDED COVER AND BASE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD115ILAL
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details