Hubbell Incorporated Decorator AC Switch RSD115AL

Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD115AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD115AL
Decorator AC Switch RSD115AL
STANDARD ROCKER TYPE PVC MATERIAL 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD115 MODEL
  • STANDARD ROCKER TYPE
  • PVC MATERIAL
  • 1.47 INCH W X 1.35 INCH D X 4.19 INCH H SIZE
  • ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD115AL
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Programmable RGB LED Controller with RF Remote - LC-OL-2RGBC-WR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
Combination Switch/Receptacle - RCD308LA - Hubbell Incorporated
Specs
Controller Type Manual On/Off
View Details