Wiegmann Wiring Gutter/Trough RSCG080836NK

Description
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36.13 INCH 8.06 INCH 8.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "
Datasheet
Description
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36.13 INCH 8.06 INCH 8.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - RSCG080836NK - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
RSCG080836NK
Wiring Gutter/Trough RSCG080836NK
" 16 GAUGE CARBON STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 36.13 INCH 8.06 INCH 8.06 INCH UL 870, CSA APPROVAL NEMA 1/3R ENCLOSURE SCREW, SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR/OUTDOOR ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW RSCG MODEL "

"

  • 16 GAUGE CARBON STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 36.13 INCH
  • 8.06 INCH
  • 8.06 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1/3R ENCLOSURE
  • SCREW, SLIP-ON COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • SERVICE TYPE INDOOR/OUTDOOR
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • RSCG MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number RSCG080836NK
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1248G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - T6648CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Raceway Large Capacity 5400 Series -  - Legrand
Specs
Style Feed Through Wireway
Material PVC
Cover Style Snap-on
View Details