Hubbell Incorporated Dimmer Switch RS600W

Description
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
Datasheet
Description
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RS600W - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RS600W
Dimmer Switch RS600W
SLIDE DIMMER TYPE 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 600 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND
  • SLIDE DIMMER TYPE
  • 1.78 INCH W X 1.39 INCH D X 4.13 INCH H SIZE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS600W
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Decorator AC Switch - RSD115GY - Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details