Hubbell Incorporated STANDARD AC SWITCH RS415W

Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.16 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING
Datasheet
Description
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.16 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD AC SWITCH - RS415W - Hubbell Incorporated
Orange, CT, USA
STANDARD AC SWITCH
RS415W
STANDARD AC SWITCH RS415W
TOGGLE TYPE THERMOSET (BODY), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.16 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL HOME LIGHTING, APPLIANCE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING
  • TOGGLE TYPE
  • THERMOSET (BODY), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 1.16 INCH D X 4.2 INCH H SIZE
  • WHITE COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • HOME LIGHTING, APPLIANCE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS415W
Product Name STANDARD AC SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Decorator AC Switch - RCD101AL - Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details