Hubbell Incorporated Specialty Toggle Switch RS115SAL

Description
SINGLE POLE CONTACT CONFIGURATION UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, SELF GROUNDING, COLOR ALMOND RS115 MODEL
Datasheet
Description
SINGLE POLE CONTACT CONFIGURATION UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, SELF GROUNDING, COLOR ALMOND RS115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - RS115SAL - Hubbell Incorporated
Orange, CT, USA
Specialty Toggle Switch
RS115SAL
Specialty Toggle Switch RS115SAL
SINGLE POLE CONTACT CONFIGURATION UL, CSA APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING THERMOPLASTIC BODY MATERIAL SCREW TERMINAL TYPE HOMESELECT[T], HUBBELL[R] BRAND PUSH AND SIDE WIRE TERMINATION, SELF GROUNDING, COLOR ALMOND RS115 MODEL
  • SINGLE POLE CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • THERMOPLASTIC BODY MATERIAL
  • SCREW TERMINAL TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • PUSH AND SIDE WIRE TERMINATION, SELF GROUNDING, COLOR ALMOND
  • RS115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS115SAL
Product Name Specialty Toggle Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details