Hubbell Incorporated Dimmer Switch RS10PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RS10PLA - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RS10PLA
Dimmer Switch RS10PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RS MODEL
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RS10PLA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details