Hubbell Incorporated Occupancy Sensor/Switch RMS140W

Description
1.3 INCH W X 0.36 INCH D X 2.6 INCH H SIZE WHITE FINISH UL, CUL APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
Datasheet
Description
1.3 INCH W X 0.36 INCH D X 2.6 INCH H SIZE WHITE FINISH UL, CUL APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RMS140W - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
RMS140W
Occupancy Sensor/Switch RMS140W
1.3 INCH W X 0.36 INCH D X 2.6 INCH H SIZE WHITE FINISH UL, CUL APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
  • 1.3 INCH W X 0.36 INCH D X 2.6 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1800 W AT 277 VAC (FLUORESCENT) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 900 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 30 SEC TO 30 MIN TIME DELAY
  • H-MOSS[R] BRAND
  • MATERIAL HIGH IMPACT ABS PLASTIC
  • OPERATING TEMPERATURE 32 TO 122 DEG F
  • SENSING INDICATOR RED LED
  • RMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number RMS140W
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Ceiling Mount; Ceiling
View Details
Proximity/Occupancy Sensors Finished Units - 1121-LHRDCMTD2-N-LA-ND - DigiKey
Specs
Type Passive Infrared, PIRs; Ultrasonic
Mounting Wall Mount
View Details