Hubbell Incorporated Occupancy Sensor/Switch RMS100I

Description
1.3 INCH W X 0.4 INCH D X 2.6 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 800 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
Datasheet
Description
1.3 INCH W X 0.4 INCH D X 2.6 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 800 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RMS100I - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
RMS100I
Occupancy Sensor/Switch RMS100I
1.3 INCH W X 0.4 INCH D X 2.6 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 500 W LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 800 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE INCANDESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY H-MOSS[R] BRAND MATERIAL HIGH IMPACT ABS PLASTIC OPERATING TEMPERATURE 32 TO 122 DEG F SENSING INDICATOR RED LED RMS MODEL
  • 1.3 INCH W X 0.4 INCH D X 2.6 INCH H SIZE
  • IVORY FINISH
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • 500 W LOAD RATING
  • 150 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 800 SQ FT AT 36 TO 54 INCH MOUNTING H AREA COVERAGE
  • INCANDESCENT LOAD TYPE
  • 30 SEC TO 30 MIN TIME DELAY
  • H-MOSS[R] BRAND
  • MATERIAL HIGH IMPACT ABS PLASTIC
  • OPERATING TEMPERATURE 32 TO 122 DEG F
  • SENSING INDICATOR RED LED
  • RMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number RMS100I
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2754737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Proximity/Occupancy Sensors Finished Units - 1121-WSPDBEM24V-GY-ND - DigiKey
Specs
Type Passive Infrared, PIRs
Mounting Junction Box
View Details