Hubbell Incorporated Dimmer Switch RDVLV603PI

Description
IVORY FINISH 3-WAY OPERATION TYPE CSA APPROVAL LIGHTING CONTROL APPLICATION 120/600 VAC VOLTAGE RATING 450 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE
Datasheet
Description
IVORY FINISH 3-WAY OPERATION TYPE CSA APPROVAL LIGHTING CONTROL APPLICATION 120/600 VAC VOLTAGE RATING 450 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVLV603PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVLV603PI
Dimmer Switch RDVLV603PI
IVORY FINISH 3-WAY OPERATION TYPE CSA APPROVAL LIGHTING CONTROL APPLICATION 120/600 VAC VOLTAGE RATING 450 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE
  • IVORY FINISH
  • 3-WAY OPERATION TYPE
  • CSA APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120/600 VAC VOLTAGE RATING
  • 450 W LOAD RATING
  • ON/OFF ROTARY SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVLV603PI
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Standard AC Switch - 4904BW - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details